Status: | Unknown |
---|---|
Series: | PV-P Series |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.29
|
329
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
329
in stock
|
Buy Now | |
element14
from US$1.14
|
329
in stock
|
Buy Now | |
Carlton-Bates
from US$1.18
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$1.44
|
7
in stock
|
Buy Now | |
RS Americas
from US$129.48
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.44
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now |
Product Range | PV-P Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.5mm² |
Pin Diameter | 4.3mm |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Terminal, Pin, 4.3Mm, Crimp, Blu | Newark Electronics |
TERMINAL, PIN, 4.3MM, CRIMP, BLU | element14 |
Pin Terminal, 16 - 14 AWG, 1C, Blue, Copper/Tin-Plated, Vinyl, 100 Pack | Carlton-Bates |
Pin Terminal, vinyl 16 - 14 A insulated, | Heilind Electronics |
Pin Terminal 16 14 AWG vinyl insulated .49 pin length, Pan-Term PV14 Series | Panduit PV14-P47-C | RS Americas |
Pin Terminal 14-16AWG PIN 24.6mm Tin | Avnet America |
Terminals VYL-PIN 16-14 BLU 0.49 | Sager |
Where can I find additional details, specifications and documents for a PV14-P47-C?
Additional datasheets, footprints and schematics for PV14-P47-C are listed on our Part Details page. You can also find images and similar parts to PV14-P47-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV14-P47-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV14-P47-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV14-P47-C fall under?
The PV14-P47-C is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PV14-P47-C when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV14-P47-C you can contact the distributor directly for product support, shipping queries etc.
Is the PV14-P47-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV14-P47-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Heilind Electronics have stock available or on a lead time for PV14-P47-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV14-P47-C often in real-time on the comparison pages.
What if I can't find stock of PV14-P47-C?
You can fill out our help required form which you can use to request a quote for PV14-P47-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.