PV10-P55-LY Connectors by Panduit

TERMINAL PIN 2.54MM CRIMP YEL

Status: Unknown
Series: PV-P Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.56

Distributor Stock
Logo for Farnell
Farnell
from US$97.05
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.56
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Product Range PV-P Series
Termination Crimp
Wire Size AWG Min 12AWG
Wire Size AWG Max 10AWG
Conductor Area CSA 6mm²
Pin Diameter 2.54mm
Insulator Colour Yellow
Insulator Material Vinyl

Alternative Descriptions

Pin Terminal, 12 - 10 AWG, 1C, Yellow, Copper/Tin-Plated, Vinyl, 50 Pack | Carlton-Bates
TERMINAL, PIN, 2.54MM, CRIMP, YEL | Farnell
Terminal, Pin, 2.54Mm, Crimp, Yel | Newark Electronics
Terminals Pin Terminal vinyl insuld 12 - 10 A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PV10-P55-LY?

Additional datasheets, footprints and schematics for PV10-P55-LY are listed on our Part Details page. You can also find images and similar parts to PV10-P55-LY on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PV10-P55-LY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV10-P55-LY price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PV10-P55-LY fall under?

The PV10-P55-LY is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.

Can I view similar or alternative parts?

You can view similar parts to PV10-P55-LY when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PV10-P55-LY you can contact the distributor directly for product support, shipping queries etc.

Is the PV10-P55-LY RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PV10-P55-LY have stock available?

Authorised distributors including Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for PV10-P55-LY.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PV10-P55-LY often in real-time on the comparison pages.

What if I can't find stock of PV10-P55-LY?

You can fill out our help required form which you can use to request a quote for PV10-P55-LY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay