Status: | Unknown |
---|---|
Series: | PV-P Series |
RoHS: | Unknown |
Product Range | PV-P Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Pin Diameter | 2.8mm |
Insulator Colour | Yellow |
Insulator Material | Vinyl |
Pin Terminal, 12 - 10 AWG, 1C, Yellow, Copper/Tin-Plated, Vinyl, 500 Pack | Carlton-Bates |
TERMINAL, , 2.8MM, 12AWG-10AWG, YEL | Farnell |
Crimp Terminal, Pin, 12-10Awg, Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a PV10-P55-DY?
Additional datasheets, footprints and schematics for PV10-P55-DY are listed on our Part Details page. You can also find images and similar parts to PV10-P55-DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV10-P55-DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV10-P55-DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV10-P55-DY fall under?
The PV10-P55-DY is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PV10-P55-DY when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV10-P55-DY you can contact the distributor directly for product support, shipping queries etc.
Is the PV10-P55-DY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV10-P55-DY have stock available?
Authorised distributors including element14, Carlton-Bates, Farnell and Newark Electronics have stock available or on a lead time for PV10-P55-DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV10-P55-DY often in real-time on the comparison pages.
What if I can't find stock of PV10-P55-DY?
You can fill out our help required form which you can use to request a quote for PV10-P55-DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.