| Status: | Unknown |
|---|---|
| Series: | PV10 Series |
| RoHS: | Unknown |
Prices starting from US$1.00
| Distributor | Stock | ||
|---|---|---|---|
|
Newark Electronics
from US$11.14
|
2
in stock
|
Buy Now |
|
element14
from US$42.85
|
2
in stock
|
Buy Now |
|
Farnell
from US$36.47
|
2
in stock
|
Buy Now |
|
Future Electronics
from US$30.28
|
0
in stock
|
Buy Now |
|
TME
from US$37.47
|
0
in stock
|
Buy Now |
|
RS Americas
from US$58.11
|
0
in stock
|
Buy Now |
|
Relay Specialties
from US$1.00
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$47.55
|
0
in stock
|
Buy Now |
|
Hawk Electronics
from US$32.60
|
0
in stock
|
Buy Now |
| Buy Now |
| Contact Configuration | DPDT |
|---|---|
| Actuator / Cap Colour | Natural |
| Product Range | PV10 Series |
| Switch Operation | Off-(On) On-(Off) |
| Illumination Color | Green |
| Switch Terminals | Quick Connect Solder |
| Antivandal Sw, Dpdt-Db, 2A, 48Vdc, Panel | Newark Electronics |
| VANDAL RESISTANT SW, DPDT, 2A, 48V, GRN | element14 |
| PV10 Series 2A 48VDC -20°C ~ 55°C Green LED Anti-Vandal Pushbutton Switch | Future Electronics |
| Switch: vandal resistant | TME |
| ANTI-VANDAL SWITCH, 4PST-2NO/2NC, OFF-(ON), ON-(OFF), 2A, 48V DC, SOLDER, IP65 | RS Americas |
| Anti-Vandal Switch | Relay Specialties |
| PV10F2V0SS-331 | Heilind Americas |
Where can I find additional details, specifications and documents for a PV10F2V0SS-331?
Additional datasheets, footprints and schematics for PV10F2V0SS-331 are listed on our Part Details page. You can also find images and similar parts to PV10F2V0SS-331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PV10F2V0SS-331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PV10F2V0SS-331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PV10F2V0SS-331 fall under?
The PV10F2V0SS-331 is listed under E-Switch Parts.
Can I view similar or alternative parts?
You can view similar parts to PV10F2V0SS-331 when available in the E-Switch Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PV10F2V0SS-331 you can contact the distributor directly for product support, shipping queries etc.
Is the PV10F2V0SS-331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PV10F2V0SS-331 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TME have stock available or on a lead time for PV10F2V0SS-331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PV10F2V0SS-331 often in real-time on the comparison pages.
What if I can't find stock of PV10F2V0SS-331?
You can fill out our help required form which you can use to request a quote for PV10F2V0SS-331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.