| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | TLV320AIC3262 |
| Kit Application Type | Audio |
| Application Sub Type | Stereo Audio CODEC |
| Kit Contents | PurePath Console Mother Board |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Enables PurePath Console GUI to Send I2C Control Signals Extremely Flexible Audio Routing |
| Purepath-Cmbevm Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a PUREPATH-CMBEVM?
Additional datasheets, footprints and schematics for PUREPATH-CMBEVM are listed on our Part Details page. You can also find images and similar parts to PUREPATH-CMBEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUREPATH-CMBEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUREPATH-CMBEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUREPATH-CMBEVM fall under?
The PUREPATH-CMBEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PUREPATH-CMBEVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUREPATH-CMBEVM you can contact the distributor directly for product support, shipping queries etc.
Is the PUREPATH-CMBEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUREPATH-CMBEVM have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for PUREPATH-CMBEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUREPATH-CMBEVM often in real-time on the comparison pages.
What if I can't find stock of PUREPATH-CMBEVM?
You can fill out our help required form which you can use to request a quote for PUREPATH-CMBEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.