Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Fir Tree Barb |
---|---|
Mounting Hole Dia | 7.1mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 188mm |
Width | - |
Height | 16.9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 188mm, Width 0.65in, Ht 0.67in, Black, Nylon 6.6 | Panduit PUM-071-2S-D30 | RS Americas |
Cable Tie Mount, Nylon 6.6, Black | Newark Electronics |
PUSH MOUNT ASSEMBLY | Avnet America |
Cable Tie Mounts PUSH MNT ASSMBLY 6.3-7.1mm | Sager |
CABLE TIE MOUNT, NYLON 6.6, BLACK | Farnell |
Where can I find additional details, specifications and documents for a PUM-071-2S-D30?
Additional datasheets, footprints and schematics for PUM-071-2S-D30 are listed on our Part Details page. You can also find images and similar parts to PUM-071-2S-D30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUM-071-2S-D30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUM-071-2S-D30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUM-071-2S-D30 fall under?
The PUM-071-2S-D30 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to PUM-071-2S-D30 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUM-071-2S-D30 you can contact the distributor directly for product support, shipping queries etc.
Is the PUM-071-2S-D30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUM-071-2S-D30 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for PUM-071-2S-D30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUM-071-2S-D30 often in real-time on the comparison pages.
What if I can't find stock of PUM-071-2S-D30?
You can fill out our help required form which you can use to request a quote for PUM-071-2S-D30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.