PUDP-24V-S Wire-To-Board Connectors by JST

Wire-To-Board Connector, PUD Series, Crimp, Receptacle, 24, 2 mm, Tin Plated Contacts

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for RS
RS
from US$0.23
850
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.27
4,940
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.18
571
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
5
in stock
Buy Now
Logo for element14
element14
from US$0.19
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.25
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

PUD 2mm receptacle crimp housing, 24P | RS
Connector | Amar Radio Corporation
CONNECTOR HOUSING, RECPT, 24WAY, 2MM | element14
3.0A,AWG 22.8-40POL/SMT/THT | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PUDP-24V-S?

Additional datasheets, footprints and schematics for PUDP-24V-S are listed on our Part Details page. You can also find images and similar parts to PUDP-24V-S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PUDP-24V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUDP-24V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PUDP-24V-S fall under?

The PUDP-24V-S is listed under Connectors > Wire-To-Board Connectors.

Can I view similar or alternative parts?

You can view similar parts to PUDP-24V-S when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PUDP-24V-S you can contact the distributor directly for product support, shipping queries etc.

Is the PUDP-24V-S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PUDP-24V-S have stock available?

Authorised distributors including CoreStaff, RS, Chip One Stop, Amar Radio Corporation and element14 have stock available or on a lead time for PUDP-24V-S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PUDP-24V-S often in real-time on the comparison pages.

What if I can't find stock of PUDP-24V-S?

You can fill out our help required form which you can use to request a quote for PUDP-24V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay