Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
50
in stock
|
Buy Now | |
element14
from US$0.31
|
32,980
in stock
|
Buy Now | |
Farnell
from US$0.19
|
32,980
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
12,239
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,569
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
2,448
in stock
|
Buy Now | |
CoreStaff
from US$0.17
|
1,904
in stock
|
Buy Now | |
Conrad
from US$0.32
|
735
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
88
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
2,040
in stock
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | PUD Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
CONNECTOR, HOUSING, RCPT, 12POS, 2ROW | element14 |
| Heilind Electronics |
Content: 1 pc(s) | Conrad |
Connector Housing, Rcpt, 12Pos, 2Mm | Newark Electronics |
PUD 2mm receptacle crimp housing, 12P | RS |
Connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a PUDP-12V-S?
Additional datasheets, footprints and schematics for PUDP-12V-S are listed on our Part Details page. You can also find images and similar parts to PUDP-12V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUDP-12V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUDP-12V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUDP-12V-S fall under?
The PUDP-12V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PUDP-12V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUDP-12V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PUDP-12V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUDP-12V-S have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for PUDP-12V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUDP-12V-S often in real-time on the comparison pages.
What if I can't find stock of PUDP-12V-S?
You can fill out our help required form which you can use to request a quote for PUDP-12V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.