Status: | Unknown |
---|---|
Series: | PUD Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
14,660
in stock
|
Buy Now | |
element14
from US$0.28
|
46,237
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
37,093
in stock
|
Buy Now | |
Farnell
from US$0.18
|
36,519
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
13,730
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
13,235
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
3,203
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
1,000
in stock
|
Buy Now | |
Conrad
from US$0.33
|
532
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
6,025
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Receptacle |
Product Range | PUD Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
CONNECTOR HOUSING, RECPT, 10WAY, 2MM | element14 |
Connector Housing, Rcpt, 10Pos, 2Mm | Newark Electronics |
PUD 2mm receptacle crimp housing, 10P | RS |
| Heilind Electronics |
10 Position 2.0mm 28-22 AWG Free Hanging Connector Crimp Housing | Future Electronics |
Content: 1 pc(s) | Conrad |
Connector Housing | Amar Radio Corporation |
PITCH2.0MM,3A,250V,AWG#28-22 | TTI Europe |
Where can I find additional details, specifications and documents for a PUDP-10V-S?
Additional datasheets, footprints and schematics for PUDP-10V-S are listed on our Part Details page. You can also find images and similar parts to PUDP-10V-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PUDP-10V-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PUDP-10V-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PUDP-10V-S fall under?
The PUDP-10V-S is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PUDP-10V-S when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PUDP-10V-S you can contact the distributor directly for product support, shipping queries etc.
Is the PUDP-10V-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PUDP-10V-S have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Heilind Electronics have stock available or on a lead time for PUDP-10V-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PUDP-10V-S often in real-time on the comparison pages.
What if I can't find stock of PUDP-10V-S?
You can fill out our help required form which you can use to request a quote for PUDP-10V-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.