Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 240V |
---|---|
Power Rating | 80W |
For Use With | - |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (17-Dec-2015) |
External Depth | 166mm |
External Width | 115mm |
Height Max | 101mm |
Temperature Max | 450°C |
Temperature Min | 150°C |
POWER UNIT, 80W, 230V, UK | element14 |
Where can I find additional details, specifications and documents for a PU 81 UK.?
Additional datasheets, footprints and schematics for PU 81 UK. are listed on our Part Details page. You can also find images and similar parts to PU 81 UK. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PU 81 UK. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PU 81 UK. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PU 81 UK. fall under?
The PU 81 UK. is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to PU 81 UK. when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PU 81 UK. you can contact the distributor directly for product support, shipping queries etc.
Is the PU 81 UK. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PU 81 UK. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PU 81 UK..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PU 81 UK. often in real-time on the comparison pages.
What if I can't find stock of PU 81 UK.?
You can fill out our help required form which you can use to request a quote for PU 81 UK. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.