Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
130
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
13,776
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,341
in stock
|
Buy Now | |
element14
from US$0.11
|
1,341
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,341
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.6V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 40mA |
Diode, Zener, 1W, Sod-106 | Newark Electronics |
DIODE, ZENER, 1W, SOD-106 | element14 |
Zener Diode 5.6V 1W ESD30kV SOD-106 | RS |
Z-DIODE 1,0W 5,6V SMA | Rutronik |
ROHM PTZTE255.6B Zener Diode, 5.86V 6% 1 W SMT 2-Pin SOD-106 | ROHM Semiconductor PTZTE255.6B | RS Americas |
Diode Zener Single 5.856V 6% 1W 2-Pin PMDS T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PTZTE255.6B?
Additional datasheets, footprints and schematics for PTZTE255.6B are listed on our Part Details page. You can also find images and similar parts to PTZTE255.6B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE255.6B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE255.6B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE255.6B fall under?
The PTZTE255.6B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE255.6B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE255.6B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE255.6B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE255.6B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTZTE255.6B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE255.6B often in real-time on the comparison pages.
What if I can't find stock of PTZTE255.6B?
You can fill out our help required form which you can use to request a quote for PTZTE255.6B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.