Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 4.7V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 40mA |
DIODE, ZENER, 1W, SOD-106 | Farnell |
Diode Zener Single 4.924V 5% 1W 2-Pin PMDS T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PTZTE254.7B?
Additional datasheets, footprints and schematics for PTZTE254.7B are listed on our Part Details page. You can also find images and similar parts to PTZTE254.7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE254.7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE254.7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE254.7B fall under?
The PTZTE254.7B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE254.7B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE254.7B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE254.7B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE254.7B have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Future Electronics, Farnell and Avnet Silica have stock available or on a lead time for PTZTE254.7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE254.7B often in real-time on the comparison pages.
What if I can't find stock of PTZTE254.7B?
You can fill out our help required form which you can use to request a quote for PTZTE254.7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.