Status: | Unknown |
---|---|
Series: | PTZTE Series |
RoHS: | Unknown |
Prices starting from US$0.07
Zener Voltage Vz Typ | 27V |
---|---|
Power Dissipation Pd | 1W |
Diode Case Style | SOD-106 |
Zener Tolerance ± | - |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | PTZTE Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 1W |
Termination Type | Surface Mount Device |
Test Current | 10mA |
Zener diode,27V,1W,SOD106 | RS |
DIODE, ZENER, 1W, SOD-106 | element14 |
Diode Zener Single 28.7V 7% 1W 2-Pin PMDS T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PTZTE2527B?
Additional datasheets, footprints and schematics for PTZTE2527B are listed on our Part Details page. You can also find images and similar parts to PTZTE2527B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTZTE2527B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTZTE2527B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTZTE2527B fall under?
The PTZTE2527B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to PTZTE2527B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTZTE2527B you can contact the distributor directly for product support, shipping queries etc.
Is the PTZTE2527B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTZTE2527B have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS, Future Electronics and element14 have stock available or on a lead time for PTZTE2527B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTZTE2527B often in real-time on the comparison pages.
What if I can't find stock of PTZTE2527B?
You can fill out our help required form which you can use to request a quote for PTZTE2527B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.