Status: | Unknown |
---|---|
Series: | PTX Series |
RoHS: | Compliant |
Wire Size AWG Min | 30AWG |
---|---|
Wire Size AWG Max | 18AWG |
Product Range | PTX Series |
Power Source | Battery |
RoHS Compliant | Yes |
Wire-Wrapping & Unwrapping Tool Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a PTX-KIT1DH?
Additional datasheets, footprints and schematics for PTX-KIT1DH are listed on our Part Details page. You can also find images and similar parts to PTX-KIT1DH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-KIT1DH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-KIT1DH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-KIT1DH fall under?
The PTX-KIT1DH is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to PTX-KIT1DH when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-KIT1DH you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-KIT1DH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTX-KIT1DH have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PTX-KIT1DH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-KIT1DH often in real-time on the comparison pages.
What if I can't find stock of PTX-KIT1DH?
You can fill out our help required form which you can use to request a quote for PTX-KIT1DH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.