Status: | Unknown |
---|---|
Series: | PTX-Series |
RoHS: | Unknown |
Wrap Tool Type | Gun |
---|---|
Wire Wrap Style | Standard |
Outside Diameter Min | - |
Outside Diameter Max | - |
Wire Size AWG Min | 30AWG |
Wire Size AWG Max | 20AWG |
Product Range | PTX-Series |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 230V |
Operating Speed Max | 4200rpm |
Weight | 453g |
Wire Wrap Tool, 230V, 30-20Awg | Newark Electronics |
WIRE WRAP TOOL, 230V, 30-20AWG | element14 |
Where can I find additional details, specifications and documents for a PTX2BF?
Additional datasheets, footprints and schematics for PTX2BF are listed on our Part Details page. You can also find images and similar parts to PTX2BF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX2BF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX2BF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX2BF fall under?
The PTX2BF is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to PTX2BF when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX2BF you can contact the distributor directly for product support, shipping queries etc.
Is the PTX2BF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTX2BF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Distrelec have stock available or on a lead time for PTX2BF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX2BF often in real-time on the comparison pages.
What if I can't find stock of PTX2BF?
You can fill out our help required form which you can use to request a quote for PTX2BF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.