Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Inner Panel |
---|---|
Panel Material | Steel |
For Use With | Bud Industries PTS-25310 & PTS-25310-C NEMA Box Enclosures |
External Height - Metric | 101.1mm |
External Width - Metric | 102mm |
RoHS Compliant | Yes |
Enclosure Panel, 3.98"x4.02", Steel | Newark Electronics |
Internal Mounting Plate, Steel, PTS-25310, PTS-25310-C, PTX Series | Bud Industries PTX-25310 | RS Americas |
INTERNAL PANEL_ STEEL | Relay Specialties |
Where can I find additional details, specifications and documents for a PTX-25310?
Additional datasheets, footprints and schematics for PTX-25310 are listed on our Part Details page. You can also find images and similar parts to PTX-25310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-25310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-25310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-25310 fall under?
The PTX-25310 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to PTX-25310 when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-25310 you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-25310 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTX-25310 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for PTX-25310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-25310 often in real-time on the comparison pages.
What if I can't find stock of PTX-25310?
You can fill out our help required form which you can use to request a quote for PTX-25310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.