Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Panel Type | Inner Panel |
---|---|
Panel Material | Steel |
Body Color | - |
For Use With | Bud Industries PTH-22492 & PTH-22492-C NEMA Box Enclosures |
External Height - Metric | 212mm |
External Width - Metric | 122mm |
Inner Panel, Steel, Enclosure | Newark Electronics |
Enclosure Mounting Plate, Steel, 1.6mm, PTH Series | Bud Industries PTX-22492 | RS Americas |
Panel, Internal | Carlton-Bates |
PTH MOUNTING PLATE_ STEEL_ 1.6MM | Relay Specialties |
Where can I find additional details, specifications and documents for a PTX-22492?
Additional datasheets, footprints and schematics for PTX-22492 are listed on our Part Details page. You can also find images and similar parts to PTX-22492 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-22492 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-22492 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-22492 fall under?
The PTX-22492 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTX-22492 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-22492 you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-22492 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTX-22492 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PTX-22492.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-22492 often in real-time on the comparison pages.
What if I can't find stock of PTX-22492?
You can fill out our help required form which you can use to request a quote for PTX-22492 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.