Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$15.24
|
690
in stock
|
Buy Now | |
Sager
from US$13.85
|
690
in stock
|
Buy Now | |
RS Americas
from US$20.16
|
-
|
Buy Now | |
element14
from US$15.04
|
-
|
Buy Now | |
Carlton-Bates
from US$19.09
|
-
|
Buy Now | |
Relay Specialties
from US$14.13
|
-
|
Buy Now |
Panel Type | Inner Panel |
---|---|
Panel Material | ABS (Acrylonitrile Butadiene Styrene) |
Body Color | Grey |
For Use With | Bud Industries PTH-22440 & PTH-22440-C NEMA Box Enclosures |
Product Range | - |
Inner Panel, Abs, Grey, Enclosure | Newark Electronics |
Enclosure Mounting Plate, ABS, Plastic, PTH Series | Bud Industries PTX-22440-P | RS Americas |
Panel, Internal | Carlton-Bates |
PTH MOUNTING PLATE_ ABS PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a PTX-22440-P?
Additional datasheets, footprints and schematics for PTX-22440-P are listed on our Part Details page. You can also find images and similar parts to PTX-22440-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-22440-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-22440-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-22440-P fall under?
The PTX-22440-P is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTX-22440-P when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-22440-P you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-22440-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTX-22440-P have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for PTX-22440-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-22440-P often in real-time on the comparison pages.
What if I can't find stock of PTX-22440-P?
You can fill out our help required form which you can use to request a quote for PTX-22440-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.