Status: | Unknown |
---|---|
Series: | PTQ Series |
RoHS: | Compliant |
Panel Type | Inner Panel |
---|---|
Panel Material | ABS (Acrylonitrile Butadiene Styrene) |
Body Color | Grey |
For Use With | Bud Industries PTQ Series Nema Boxes |
External Height - Metric | 264.9mm |
Product Range | PTQ Series |
RoHS Compliant | Yes |
Panel, 265Mm X 365Mm, Abs | Newark Electronics |
Internal Panel, ABS Internal Panel for - PTQ-11068, PTQ Series | Bud Industries PTX-11068-P | RS Americas |
INTERNAL PANEL_ PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a PTX-11068-P?
Additional datasheets, footprints and schematics for PTX-11068-P are listed on our Part Details page. You can also find images and similar parts to PTX-11068-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-11068-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-11068-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-11068-P fall under?
The PTX-11068-P is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to PTX-11068-P when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-11068-P you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-11068-P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTX-11068-P have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for PTX-11068-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-11068-P often in real-time on the comparison pages.
What if I can't find stock of PTX-11068-P?
You can fill out our help required form which you can use to request a quote for PTX-11068-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.