Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.38
|
1,143
in stock
|
Buy Now | |
Sager
from US$3.45
|
1,143
in stock
|
Buy Now | |
Future Electronics
from US$4.09
|
-
|
Buy Now | |
RS Americas
from US$3.60
|
-
|
Buy Now | |
element14
from US$5.31
|
-
|
Buy Now | |
Relay Specialties
from US$3.52
|
-
|
Buy Now |
Panel Type | Inner Panel |
---|---|
Panel Material | Steel |
Body Color | - |
For Use With | Bud Industries PTQ Series Nema Boxes |
External Height - Metric | 134.1mm |
External Width - Metric | 232.4mm |
Panel, 134.1Mm X 232.4Mm, Steel | Newark Electronics |
INTERNAL PANEL STEEL. 9.150 L x 5.280 W x 0.060 H | Future Electronics |
Internal Panel, Steel Internal Panel for - PTQ-11050, PTQ Series | Bud Industries PTX-11050 | RS Americas |
INTERNAL PANEL_ STEEL | Relay Specialties |
Where can I find additional details, specifications and documents for a PTX-11050?
Additional datasheets, footprints and schematics for PTX-11050 are listed on our Part Details page. You can also find images and similar parts to PTX-11050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-11050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-11050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-11050 fall under?
The PTX-11050 is listed under Bud Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to PTX-11050 when available in the Bud Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-11050 you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-11050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTX-11050 have stock available?
Authorised distributors including Newark Electronics, Sager, Future Electronics, RS Americas and element14 have stock available or on a lead time for PTX-11050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-11050 often in real-time on the comparison pages.
What if I can't find stock of PTX-11050?
You can fill out our help required form which you can use to request a quote for PTX-11050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.