Status: | Unknown |
---|---|
Series: | PTQ Series |
RoHS: | Unknown |
Panel Type | Inner Panel |
---|---|
Panel Material | ABS (Acrylonitrile Butadiene Styrene) |
Body Color | Grey |
For Use With | Bud Industries PTQ Series Nema Boxes |
External Height - Metric | 123mm |
Product Range | PTQ Series |
Internal Panel, ABS Internal Panel for PTQ-11046, PTQ Series | Bud Industries PTX-11046-P | RS Americas |
Panel, 123Mm X 123Mm, Abs | Newark Electronics |
INTERNAL PANEL_ PLASTIC | Relay Specialties |
Where can I find additional details, specifications and documents for a PTX-11046-P?
Additional datasheets, footprints and schematics for PTX-11046-P are listed on our Part Details page. You can also find images and similar parts to PTX-11046-P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTX-11046-P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTX-11046-P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTX-11046-P fall under?
The PTX-11046-P is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTX-11046-P when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTX-11046-P you can contact the distributor directly for product support, shipping queries etc.
Is the PTX-11046-P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTX-11046-P have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Relay Specialties and Sager have stock available or on a lead time for PTX-11046-P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTX-11046-P often in real-time on the comparison pages.
What if I can't find stock of PTX-11046-P?
You can fill out our help required form which you can use to request a quote for PTX-11046-P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.