Status: | Unknown |
---|---|
Series: | PTVE Series |
RoHS: | Unknown |
Product Range | PTVE Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Pin Diameter | 1.9mm |
Insulator Colour | Blue |
Insulator Material | Vinyl |
Terminal Material | Copper |
Overall Length | 23.5mm |
Pin Length | 12mm |
SVHC | No SVHC (27-Jun-2018) |
Tab Size - Imperial | 0.091" x 0.03" |
Tab Size - Metric | 2.3mm x 0.8mm |
Status: | Unknown |
---|---|
Series: | PTVE Series |
RoHS: | Compliant |
Product Range | PTVE Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Pin Diameter | 1.9mm |
Insulator Colour | Blue |
Insulator Material | Vinyl |
RoHS Compliant | Yes |
Terminal, Pin, 1.9Mm, 16-14Awg, Blu | Newark Electronics |
CRIMP TERMINAL, PIN, BLUE, PK100 | element14 |
Where can I find additional details, specifications and documents for a PTVE2-12?
Additional datasheets, footprints and schematics for PTVE2-12 are listed on our Part Details page. You can also find images and similar parts to PTVE2-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTVE2-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTVE2-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTVE2-12 fall under?
The PTVE2-12 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to PTVE2-12 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTVE2-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PTVE2-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTVE2-12 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTVE2-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTVE2-12 often in real-time on the comparison pages.
What if I can't find stock of PTVE2-12?
You can fill out our help required form which you can use to request a quote for PTVE2-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.