Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Power Max | 28.8W |
---|---|
Output Voltage Min | 800mV |
Output Voltage Max | 3.6V |
Output Current Max | 8A |
DC / DC Converter Output Type | Adjustable |
DC / DC Converter Type | POLA SIP |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
Height | 8.38mm |
Depth | 22.86mm |
Width | 10.15mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
8 A, 5-V Input Non-Isolated Wide-Output Adjust SIP Module w/Auto-Track | Texas Instruments |
Dc-Dc Converter, 1 O/P, 0.8-3.6V, 8A | Newark Electronics |
Where can I find additional details, specifications and documents for a PTV05010WAH?
Additional datasheets, footprints and schematics for PTV05010WAH are listed on our Part Details page. You can also find images and similar parts to PTV05010WAH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTV05010WAH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTV05010WAH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTV05010WAH fall under?
The PTV05010WAH is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PTV05010WAH when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTV05010WAH you can contact the distributor directly for product support, shipping queries etc.
Is the PTV05010WAH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTV05010WAH have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PTV05010WAH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTV05010WAH often in real-time on the comparison pages.
What if I can't find stock of PTV05010WAH?
You can fill out our help required form which you can use to request a quote for PTV05010WAH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.