Status: | Unknown |
---|---|
Series: | PlugTail Series |
RoHS: | Unknown |
Prices starting from US$67.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$67.91
|
No stock
|
Buy Now |
Product Range | PlugTail Series |
---|---|
Current Rating | 15A |
Voltage Rating VAC | 125V |
USB Standard | - |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A USB Type C |
Connector Colour | Almond |
Where can I find additional details, specifications and documents for a PTTR15ACUSBLA?
Additional datasheets, footprints and schematics for PTTR15ACUSBLA are listed on our Part Details page. You can also find images and similar parts to PTTR15ACUSBLA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTTR15ACUSBLA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTTR15ACUSBLA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTTR15ACUSBLA fall under?
The PTTR15ACUSBLA is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to PTTR15ACUSBLA when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTTR15ACUSBLA you can contact the distributor directly for product support, shipping queries etc.
Is the PTTR15ACUSBLA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTTR15ACUSBLA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PTTR15ACUSBLA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTTR15ACUSBLA often in real-time on the comparison pages.
What if I can't find stock of PTTR15ACUSBLA?
You can fill out our help required form which you can use to request a quote for PTTR15ACUSBLA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.