Status: | Unknown |
---|---|
Series: | COMBICON Series |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 4Ways |
Rated Current | 6A |
Rated Voltage | 150V |
Block Orientation | Through Hole Vertical |
Product Range | COMBICON Series |
SVHC | No SVHC (15-Jan-2019) |
TERMINAL BLOCK, HEADER, 4POS, THT | element14 |
PCB Connector | Amar Radio Corporation |
Terminal Block, Header, 4Pos, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a PTSM 0 5/ 4-HV-2 5-THR R32?
Additional datasheets, footprints and schematics for PTSM 0 5/ 4-HV-2 5-THR R32 are listed on our Part Details page. You can also find images and similar parts to PTSM 0 5/ 4-HV-2 5-THR R32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTSM 0 5/ 4-HV-2 5-THR R32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTSM 0 5/ 4-HV-2 5-THR R32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTSM 0 5/ 4-HV-2 5-THR R32 fall under?
The PTSM 0 5/ 4-HV-2 5-THR R32 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PTSM 0 5/ 4-HV-2 5-THR R32 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTSM 0 5/ 4-HV-2 5-THR R32 you can contact the distributor directly for product support, shipping queries etc.
Is the PTSM 0 5/ 4-HV-2 5-THR R32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTSM 0 5/ 4-HV-2 5-THR R32 have stock available?
Authorised distributors including element14, Farnell, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for PTSM 0 5/ 4-HV-2 5-THR R32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTSM 0 5/ 4-HV-2 5-THR R32 often in real-time on the comparison pages.
What if I can't find stock of PTSM 0 5/ 4-HV-2 5-THR R32?
You can fill out our help required form which you can use to request a quote for PTSM 0 5/ 4-HV-2 5-THR R32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.