Status: | Unknown |
---|---|
Series: | PTSM |
RoHS: | Unknown |
No distributors results available
Gender | Header |
---|---|
Pitch Spacing | 2.5mm |
No. of Positions | 2Ways |
Rated Current | 6A |
Rated Voltage | 250V |
Block Orientation | SMD Right Angle |
Product Range | PTSM |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a PTSM 0 5/ 2-HH0-2 5SMDWH?
Additional datasheets, footprints and schematics for PTSM 0 5/ 2-HH0-2 5SMDWH are listed on our Part Details page. You can also find images and similar parts to PTSM 0 5/ 2-HH0-2 5SMDWH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTSM 0 5/ 2-HH0-2 5SMDWH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTSM 0 5/ 2-HH0-2 5SMDWH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTSM 0 5/ 2-HH0-2 5SMDWH fall under?
The PTSM 0 5/ 2-HH0-2 5SMDWH is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to PTSM 0 5/ 2-HH0-2 5SMDWH when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTSM 0 5/ 2-HH0-2 5SMDWH you can contact the distributor directly for product support, shipping queries etc.
Is the PTSM 0 5/ 2-HH0-2 5SMDWH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTSM 0 5/ 2-HH0-2 5SMDWH have stock available?
There is no stock from authorised distributors for PTSM 0 5/ 2-HH0-2 5SMDWH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTSM 0 5/ 2-HH0-2 5SMDWH often in real-time on the comparison pages.
What if I can't find stock of PTSM 0 5/ 2-HH0-2 5SMDWH?
You can fill out our help required form which you can use to request a quote for PTSM 0 5/ 2-HH0-2 5SMDWH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.