Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bridge Type | Display Port to VGA |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | HVQFN |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
INTERFACE BRIDGE, HVQFN-48 | element14 |
Interface Bridge, Hvqfn-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a PTN3392BS 518?
Additional datasheets, footprints and schematics for PTN3392BS 518 are listed on our Part Details page. You can also find images and similar parts to PTN3392BS 518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTN3392BS 518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTN3392BS 518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTN3392BS 518 fall under?
The PTN3392BS 518 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to PTN3392BS 518 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTN3392BS 518 you can contact the distributor directly for product support, shipping queries etc.
Is the PTN3392BS 518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTN3392BS 518 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for PTN3392BS 518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTN3392BS 518 often in real-time on the comparison pages.
What if I can't find stock of PTN3392BS 518?
You can fill out our help required form which you can use to request a quote for PTN3392BS 518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.