Status: | Unknown |
---|---|
Series: | PT Series |
RoHS: | Unknown |
Accessory Type | Module |
---|---|
For Use With | PT 78 722 PT 78 742 PT 78 720 PT 78 730 PT 78 740 DIN-rail Sockets |
Product Range | PT Series |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 9mm |
External Length / Height | 23mm |
External Width | 13mm |
Supply Voltage AC Max | 24V |
Supply Voltage AC Min | 6V |
Supply Voltage DC Max | 24V |
Supply Voltage DC Min | 6V |
Type | LED |
LED Red 6 to 24 VDC/VAC for PT Series Miniature Relay | Avnet America |
Interface Relay Module for use with RT78724, RT78726, 6 - 24V dc V ac | TE Connectivity PTML0524 | RS Americas |
RELAY ACCESSORY LED-MODUL | TTI Europe |
Where can I find additional details, specifications and documents for a PTML0524?
Additional datasheets, footprints and schematics for PTML0524 are listed on our Part Details page. You can also find images and similar parts to PTML0524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTML0524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTML0524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTML0524 fall under?
The PTML0524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PTML0524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTML0524 you can contact the distributor directly for product support, shipping queries etc.
Is the PTML0524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTML0524 have stock available?
Authorised distributors including Avnet America, RS Americas and TTI Europe have stock available or on a lead time for PTML0524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTML0524 often in real-time on the comparison pages.
What if I can't find stock of PTML0524?
You can fill out our help required form which you can use to request a quote for PTML0524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.