Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | PVF (Polyvinyl Fluoride) |
Marker Colour | White |
Colour | White |
External Height | 1.5" |
RoHS Compliant | Yes |
Label, Printable, Tedlar, White | Carlton-Bates |
Cable Id Markers | Newark Electronics |
Where can I find additional details, specifications and documents for a PTL-31-642?
Additional datasheets, footprints and schematics for PTL-31-642 are listed on our Part Details page. You can also find images and similar parts to PTL-31-642 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTL-31-642 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTL-31-642 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTL-31-642 fall under?
The PTL-31-642 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PTL-31-642 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTL-31-642 you can contact the distributor directly for product support, shipping queries etc.
Is the PTL-31-642 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTL-31-642 have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for PTL-31-642.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTL-31-642 often in real-time on the comparison pages.
What if I can't find stock of PTL-31-642?
You can fill out our help required form which you can use to request a quote for PTL-31-642 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.