Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Marker Type | Self Laminating |
---|---|
Marker Dimensions | 25.4mm x 38.1mm |
Marker Material | Vinyl |
Marker Colour | Yellow |
Accessory Type | Label |
External Height | 38.1mm |
External Width | 25.4mm |
RoHS Compliant | Yes |
LABELS PTL-31-427 | RS |
Label | Newark Electronics |
Where can I find additional details, specifications and documents for a PTL-31-427-YL?
Additional datasheets, footprints and schematics for PTL-31-427-YL are listed on our Part Details page. You can also find images and similar parts to PTL-31-427-YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTL-31-427-YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTL-31-427-YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTL-31-427-YL fall under?
The PTL-31-427-YL is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to PTL-31-427-YL when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTL-31-427-YL you can contact the distributor directly for product support, shipping queries etc.
Is the PTL-31-427-YL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PTL-31-427-YL have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for PTL-31-427-YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTL-31-427-YL often in real-time on the comparison pages.
What if I can't find stock of PTL-31-427-YL?
You can fill out our help required form which you can use to request a quote for PTL-31-427-YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.