PTF651M0000AYBF Resistors by Vishay Intertechnology

METAL FILM RESISTOR 1MOHM 250mW 0.05%

Status: Unknown
Series: PTF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.58

Distributor Stock
Logo for Farnell
Farnell
from US$10.18
380
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.82
380
in stock
Buy Now
Logo for element14
element14
from US$9.47
380
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.58
-
Buy Now

Specifications

Resistance 1Mohm
Product Range PTF Series
Power Rating 250mW
Resistance Tolerance ± 0.05%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 1Mohm 250Mw, 0.05% | Newark Electronics
58C3256 | element14
METAL FILM RESISTOR, 1MOHM 250mW, 0.05% | Farnell
Res Metal Film 1MOhm 0.05% ± 10ppm/°C 1/4W Axial Leaded Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF651M0000AYBF?

Additional datasheets, footprints and schematics for PTF651M0000AYBF are listed on our Part Details page. You can also find images and similar parts to PTF651M0000AYBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF651M0000AYBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF651M0000AYBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF651M0000AYBF fall under?

The PTF651M0000AYBF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PTF651M0000AYBF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF651M0000AYBF you can contact the distributor directly for product support, shipping queries etc.

Is the PTF651M0000AYBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF651M0000AYBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PTF651M0000AYBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF651M0000AYBF often in real-time on the comparison pages.

What if I can't find stock of PTF651M0000AYBF?

You can fill out our help required form which you can use to request a quote for PTF651M0000AYBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay