PTF65120R00BYBF Resistors by Vishay Intertechnology

METAL FILM RESISTOR 120 OHM 250mW 0.1%

Status: Unknown
Series: PTF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.51

Distributor Stock
Logo for Farnell
Farnell
from US$8.95
220
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.43
220
in stock
Buy Now
Logo for element14
element14
from US$8.93
220
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.51
-
Buy Now

Specifications

Resistance 120ohm
Product Range PTF Series
Power Rating 250mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 120 Ohm 250Mw 0.1% | Newark Electronics
METAL FILM RESISTOR, 120 OHM 250mW 0.1% | element14
Res Metal Film 120 Ohm 0.1% 1/4W ±10ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF65120R00BYBF?

Additional datasheets, footprints and schematics for PTF65120R00BYBF are listed on our Part Details page. You can also find images and similar parts to PTF65120R00BYBF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF65120R00BYBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF65120R00BYBF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF65120R00BYBF fall under?

The PTF65120R00BYBF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PTF65120R00BYBF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF65120R00BYBF you can contact the distributor directly for product support, shipping queries etc.

Is the PTF65120R00BYBF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF65120R00BYBF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PTF65120R00BYBF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF65120R00BYBF often in real-time on the comparison pages.

What if I can't find stock of PTF65120R00BYBF?

You can fill out our help required form which you can use to request a quote for PTF65120R00BYBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay