Status: | Unknown |
---|---|
Series: | PTF GEN4 Series |
RoHS: | Unknown |
Product Range | PTF GEN4 Series |
---|---|
Enclosure Material | - |
Cooling Capacity | 242W/°C |
External Height - Metric | 470mm |
External Width - Metric | 470mm |
External Depth - Metric | 116.7mm |
Top Mount Fan, 485Cfm, 115V, 170W | Newark Electronics |
Top Mount Filter Fan 115V - 304 CFM - Steel/Lt. Gray | Hammond Manufacturing PTF61000LG | RS Americas |
Filter Fan, Steel, Gray Grille, 18.5 in. W x 18.5 in. L x 2 in. D, 115VAC, 304 CFM | Carlton-Bates |
Where can I find additional details, specifications and documents for a PTF61000LG?
Additional datasheets, footprints and schematics for PTF61000LG are listed on our Part Details page. You can also find images and similar parts to PTF61000LG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF61000LG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF61000LG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF61000LG fall under?
The PTF61000LG is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to PTF61000LG when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF61000LG you can contact the distributor directly for product support, shipping queries etc.
Is the PTF61000LG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF61000LG have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for PTF61000LG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF61000LG often in real-time on the comparison pages.
What if I can't find stock of PTF61000LG?
You can fill out our help required form which you can use to request a quote for PTF61000LG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.