Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Resistance | 600ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Type | Metal Film |
Resistor, Metal Film, Res 600 Ohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF56600R00BZEK | RS Americas |
Metal Film Resistor, 600 Ohm, 125Mw, 0.1% | Newark Electronics |
METAL FILM RESISTOR, 600 OHM, 125mW, 0.1% | element14 |
Res Metal Film 600Ohm 0.1% ± 5ppm/°C 1/8W Axial Leaded Bulk | Avnet America |
Where can I find additional details, specifications and documents for a PTF56600R00BZEK?
Additional datasheets, footprints and schematics for PTF56600R00BZEK are listed on our Part Details page. You can also find images and similar parts to PTF56600R00BZEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56600R00BZEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56600R00BZEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56600R00BZEK fall under?
The PTF56600R00BZEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56600R00BZEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56600R00BZEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56600R00BZEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56600R00BZEK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PTF56600R00BZEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56600R00BZEK often in real-time on the comparison pages.
What if I can't find stock of PTF56600R00BZEK?
You can fill out our help required form which you can use to request a quote for PTF56600R00BZEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.