PTF565K0000BYEK Resistors by Vishay Intertechnology

METAL FILM RESISTOR 5KOHM 125mW 0.1%

Status: Unknown
Series: PTF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for Farnell
Farnell
from US$9.45
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.61
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.97
-
Buy Now
Logo for element14
element14
from US$8.93
-
Buy Now

Specifications

Resistance 5kohm
Product Range PTF Series
Power Rating 125mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 300V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 5Kohm, 125Mw, 0.1% | Newark Electronics
PTC56 Series 0.125 W 5 kOhms 0.1 % 10 PPM Precision Metal Film Resistor | Future Electronics
Res Metal Film 5kOhm 0.1% ± 10ppm/°C 1/8W Axial Leaded Bulk | Avnet America
METAL FILM RESISTOR, 5KOHM, 125mW, 0.1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF565K0000BYEK?

Additional datasheets, footprints and schematics for PTF565K0000BYEK are listed on our Part Details page. You can also find images and similar parts to PTF565K0000BYEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF565K0000BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF565K0000BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF565K0000BYEK fall under?

The PTF565K0000BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PTF565K0000BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF565K0000BYEK you can contact the distributor directly for product support, shipping queries etc.

Is the PTF565K0000BYEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF565K0000BYEK have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PTF565K0000BYEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF565K0000BYEK often in real-time on the comparison pages.

What if I can't find stock of PTF565K0000BYEK?

You can fill out our help required form which you can use to request a quote for PTF565K0000BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay