Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
339
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
1,042
in stock
|
Buy Now | |
element14
from US$2.59
|
514
in stock
|
Buy Now | |
Farnell
from US$2.59
|
369
in stock
|
Buy Now | |
Newark Electronics
from US$2.75
|
145
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
24
in stock
|
Buy Now | |
Future Electronics
from US$8.74
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 50ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Resistor, Metal Film, Res 50 Ohms, Pwr-Rtg0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF5650R000BYEK | RS Americas |
RES, 50R, 0.10%, 125MW, AXIAL | element14 |
Resistor | RS |
Metal Film Resistor, 50 Ohm, 125Mw, 0.1% | Newark Electronics |
50 ohm, 125 mW, ± 0.1%, 300 V | Future Electronics |
Resistor, 50 Ohm, ± 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
Resistor, 50 Ohm, � 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF5650R000BYEK?
Additional datasheets, footprints and schematics for PTF5650R000BYEK are listed on our Part Details page. You can also find images and similar parts to PTF5650R000BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF5650R000BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF5650R000BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF5650R000BYEK fall under?
The PTF5650R000BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF5650R000BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF5650R000BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF5650R000BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF5650R000BYEK have stock available?
Authorised distributors including RS Americas, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for PTF5650R000BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF5650R000BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF5650R000BYEK?
You can fill out our help required form which you can use to request a quote for PTF5650R000BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.