Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$0.50
Resistance | 50kohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Resistor | RS Americas |
RES, 50K, 0.10%, 125MW, AXIAL | element14 |
Metal Film Resistor, 50Kohm, 125Mw 0.1% | Newark Electronics |
Res Metal Film 50kOhm 0.1% ± 10ppm/°C 1/8W Axial Leaded Bulk | Avnet America |
Res Metal Film 50kOhm 0.1% � 10ppm/�C 1/8W Axial Leaded Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF5650K000BYEK..?
Additional datasheets, footprints and schematics for PTF5650K000BYEK.. are listed on our Part Details page. You can also find images and similar parts to PTF5650K000BYEK.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF5650K000BYEK.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF5650K000BYEK.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF5650K000BYEK.. fall under?
The PTF5650K000BYEK.. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF5650K000BYEK.. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF5650K000BYEK.. you can contact the distributor directly for product support, shipping queries etc.
Is the PTF5650K000BYEK.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF5650K000BYEK.. have stock available?
Authorised distributors including RS Americas, element14, Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PTF5650K000BYEK...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF5650K000BYEK.. often in real-time on the comparison pages.
What if I can't find stock of PTF5650K000BYEK..?
You can fill out our help required form which you can use to request a quote for PTF5650K000BYEK.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.