Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$2.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.92
|
624
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
2,071
in stock
|
Buy Now | |
element14
from US$3.25
|
2,071
in stock
|
Buy Now | |
RS Americas
from US$4.94
|
557
in stock
|
Buy Now | |
Future Electronics
from US$2.37
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
TTI Europe
from US$2.45
|
-
|
Buy Now | |
Farnell
from US$3.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 500ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Metal Film Resistor, 500 Ohm, 125Mw, 0.1% | Newark Electronics |
Resistance:500ohm | element14 |
Resistor | RS |
Resistor, Metal Film, Res 500 Ohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF56500R00BYEK | RS Americas |
Metal Film Resistors - Through Hole 1/8watt 500ohms .1% 10ppm | Future Electronics |
Res High Precision Metal Film 500 Ohm ±0.1% 1/8W ±10ppm/°C Conformal Bulk | Avnet America |
500 OHM .1% .125W 10PPM | TTI Europe |
RES, 500R, 0.10%, 125MW, AXIAL | Farnell |
Res High Precision Metal Film 500 Ohm �0.1% 1/8W �10ppm/�C Conformal Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF56500R00BYEK?
Additional datasheets, footprints and schematics for PTF56500R00BYEK are listed on our Part Details page. You can also find images and similar parts to PTF56500R00BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56500R00BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56500R00BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56500R00BYEK fall under?
The PTF56500R00BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56500R00BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56500R00BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56500R00BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56500R00BYEK have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and Future Electronics have stock available or on a lead time for PTF56500R00BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56500R00BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF56500R00BYEK?
You can fill out our help required form which you can use to request a quote for PTF56500R00BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.