PTF564K9900BYEK Resistors by Vishay Intertechnology

RES 4K99 0.10% 125MW AXIAL

Status: Unknown
Series: PTF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for Farnell
Farnell
from US$2.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.43
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$8.74
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.97
-
Buy Now
Logo for element14
element14
from US$2.94
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 4.99kohm
Product Range PTF Series
Power Rating 125mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 300V
Resistor Element Material Metal Film
Temperature Coefficient ± 10ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Metal Film Resistor, 4.99Kohm 125Mw 0.1% | Newark Electronics
PTF Series ╪2.31x6.35mm 0.125 W 4.99 kOhm ▒0.1% ▒10 ppm/░C Metal Film Resistor | Future Electronics
Res High Precision Metal Film 64.99k Ohm ±0.1% 1/8W ±10ppm/°C Conformal Bulk | Avnet America
Resistor, 100 Milliohms, � 1%, 1 W, Axial Leaded, Wirewound, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF564K9900BYEK?

Additional datasheets, footprints and schematics for PTF564K9900BYEK are listed on our Part Details page. You can also find images and similar parts to PTF564K9900BYEK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF564K9900BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF564K9900BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF564K9900BYEK fall under?

The PTF564K9900BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to PTF564K9900BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF564K9900BYEK you can contact the distributor directly for product support, shipping queries etc.

Is the PTF564K9900BYEK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF564K9900BYEK have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PTF564K9900BYEK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF564K9900BYEK often in real-time on the comparison pages.

What if I can't find stock of PTF564K9900BYEK?

You can fill out our help required form which you can use to request a quote for PTF564K9900BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay