Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Resistance | 3kohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Type | Metal Film |
Resistor, Metal Film, Res 3 Kilohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF563K0000BYEK | RS Americas |
Resistor | RS |
Metal Film Resistor, 3Kohm, 125Mw, 0.1% | Newark Electronics |
Res Metal Film 3kOhm 0.1% ± 10ppm/°C 1/8W Axial Leaded Bulk | Avnet America |
METAL FILM RESISTOR, 3KOHM, 125mW, 0.1% | element14 |
Where can I find additional details, specifications and documents for a PTF563K0000BYEK?
Additional datasheets, footprints and schematics for PTF563K0000BYEK are listed on our Part Details page. You can also find images and similar parts to PTF563K0000BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF563K0000BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF563K0000BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF563K0000BYEK fall under?
The PTF563K0000BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF563K0000BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF563K0000BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF563K0000BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF563K0000BYEK have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PTF563K0000BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF563K0000BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF563K0000BYEK?
You can fill out our help required form which you can use to request a quote for PTF563K0000BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.