Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$1.45
Resistance | 350ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Resistor Mounting | Through Hole |
Metal Film Resistor, 350 Ohm, 125Mw, 0.1% | Newark Electronics |
RES, 350R, 0.10%, 125MW, AXIAL | element14 |
Resistor | RS |
Resistor, Metal Film, Res 350 Ohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF56350R00BZEK | RS Americas |
Res High Precision Metal Film 350 Ohm ±0.1% 1/8W ±5ppm/°C Conformal Bulk | Avnet America |
Where can I find additional details, specifications and documents for a PTF56350R00BZEK?
Additional datasheets, footprints and schematics for PTF56350R00BZEK are listed on our Part Details page. You can also find images and similar parts to PTF56350R00BZEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56350R00BZEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56350R00BZEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56350R00BZEK fall under?
The PTF56350R00BZEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56350R00BZEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56350R00BZEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56350R00BZEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56350R00BZEK have stock available?
Authorised distributors including Newark Electronics, element14, RS, RS Americas and Avnet America have stock available or on a lead time for PTF56350R00BZEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56350R00BZEK often in real-time on the comparison pages.
What if I can't find stock of PTF56350R00BZEK?
You can fill out our help required form which you can use to request a quote for PTF56350R00BZEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.