Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Resistance | 250ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Res, 250R, 0.10%, 125Mw, Axial | Newark Electronics |
Resistance:250ohm | element14 |
RES, 250R, 0.10%, 125MW, AXIAL | Farnell |
Res High Precision Metal Film 250 Ohm ±0.1% 1/8W ±10ppm/°C Conformal T/R | Avnet America |
Where can I find additional details, specifications and documents for a PTF56250R00BYEA?
Additional datasheets, footprints and schematics for PTF56250R00BYEA are listed on our Part Details page. You can also find images and similar parts to PTF56250R00BYEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56250R00BYEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56250R00BYEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56250R00BYEA fall under?
The PTF56250R00BYEA is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56250R00BYEA when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56250R00BYEA you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56250R00BYEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56250R00BYEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PTF56250R00BYEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56250R00BYEA often in real-time on the comparison pages.
What if I can't find stock of PTF56250R00BYEA?
You can fill out our help required form which you can use to request a quote for PTF56250R00BYEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.