Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.43
|
2,735
in stock
|
Buy Now | |
element14
from US$8.93
|
2,735
in stock
|
Buy Now | |
Farnell
from US$9.14
|
2,735
in stock
|
Buy Now | |
RS Americas
from US$4.15
|
330
in stock
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 20kohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Type | Metal Film |
Metal Film Resistor, 20Kohm, 125Mw, 0.1% | Newark Electronics |
METAL FILM RESISTOR, 20KOHM, 125mW, 0.1% | element14 |
Resistor, Metal Film, Res 20 Kilohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF5620K000BYEK | RS Americas |
Resistor | RS |
Resistor, 20 kOhm, ± 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
Resistor, 20 kOhm, � 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF5620K000BYEK?
Additional datasheets, footprints and schematics for PTF5620K000BYEK are listed on our Part Details page. You can also find images and similar parts to PTF5620K000BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF5620K000BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF5620K000BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF5620K000BYEK fall under?
The PTF5620K000BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF5620K000BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF5620K000BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF5620K000BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF5620K000BYEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for PTF5620K000BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF5620K000BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF5620K000BYEK?
You can fill out our help required form which you can use to request a quote for PTF5620K000BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.