Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$0.75
Resistance | 200kohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Type | Metal Film |
Resistor, Metal Film, 200 Kilohms, 0.125 W, 0.1%, 300 V, Axial, -55 TO +150 DegC | Vishay Dale PTF56200K00BYEK | RS Americas |
Metal Film Resistor, 200Kohm 125Mw, 0.1% | Newark Electronics |
METAL FILM RESISTOR, 200KOHM 125mW, 0.1% | element14 |
Resistor, Metal Film | RS |
Res Metal Film 200kOhm 0.1% ± 10ppm/°C 1/8W Axial Leaded Bulk | Avnet America |
Where can I find additional details, specifications and documents for a PTF56200K00BYEK?
Additional datasheets, footprints and schematics for PTF56200K00BYEK are listed on our Part Details page. You can also find images and similar parts to PTF56200K00BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56200K00BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56200K00BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56200K00BYEK fall under?
The PTF56200K00BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56200K00BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56200K00BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56200K00BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56200K00BYEK have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PTF56200K00BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56200K00BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF56200K00BYEK?
You can fill out our help required form which you can use to request a quote for PTF56200K00BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.