PTF-561K00BT-13B14 Resistors - Fixed Value by Vishay Intertechnology

METAL FILM RESISTOR, 1KOHM, 125mW, 0.1%

Status: Unknown
Series: PTF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.08

Distributor Stock
Logo for Farnell
Farnell
from US$10.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.89
-
Buy Now
Logo for element14
element14
from US$9.08
-
Buy Now

Specifications

Resistance 1kohm
Product Range PTF Series
Power Rating 125mW
Resistance Tolerance ± 0.1%
Resistor Case Style Axial Leaded
Voltage Rating 300V
Resistor Element Type Metal Film
RoHS Compliant No

Alternative Descriptions

Metal Film Resistor, 1Kohm, 125Mw, 0.1% | Newark Electronics
RESISTOR, METAL FILM, 1KOHM, 125mW, 0.1% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PTF-561K00BT-13B14?

Additional datasheets, footprints and schematics for PTF-561K00BT-13B14 are listed on our Part Details page. You can also find images and similar parts to PTF-561K00BT-13B14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PTF-561K00BT-13B14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF-561K00BT-13B14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PTF-561K00BT-13B14 fall under?

The PTF-561K00BT-13B14 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to PTF-561K00BT-13B14 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PTF-561K00BT-13B14 you can contact the distributor directly for product support, shipping queries etc.

Is the PTF-561K00BT-13B14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PTF-561K00BT-13B14 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTF-561K00BT-13B14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PTF-561K00BT-13B14 often in real-time on the comparison pages.

What if I can't find stock of PTF-561K00BT-13B14?

You can fill out our help required form which you can use to request a quote for PTF-561K00BT-13B14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay