Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.87
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
2,408
in stock
|
Buy Now | |
element14
from US$4.65
|
2,408
in stock
|
Buy Now | |
Farnell
from US$4.42
|
2,408
in stock
|
Buy Now | |
RS Americas
from US$4.32
|
228
in stock
|
Buy Now | |
Avnet America
from US$3.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 5ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Res, 1K, 0.10%, 125Mw, Axial, Metal Film | Newark Electronics |
RES, 1K, 0.10%, 125MW, AXIAL, METAL FILM | element14 |
Resistor, Metal Film, Res 1 Kilohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF561K0000BZEK | RS Americas |
Metal Film | RS |
Resistor, 1 kOhm, ± 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
Resistor, 1 kOhm, � 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF561K0000BZEK?
Additional datasheets, footprints and schematics for PTF561K0000BZEK are listed on our Part Details page. You can also find images and similar parts to PTF561K0000BZEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF561K0000BZEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF561K0000BZEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF561K0000BZEK fall under?
The PTF561K0000BZEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF561K0000BZEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF561K0000BZEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF561K0000BZEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF561K0000BZEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for PTF561K0000BZEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF561K0000BZEK often in real-time on the comparison pages.
What if I can't find stock of PTF561K0000BZEK?
You can fill out our help required form which you can use to request a quote for PTF561K0000BZEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.