Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Resistance | 125ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Resistor Mounting | Through Hole |
Resistor | RS |
Metal Film Resistor, 125 Ohm, 125Mw, 0.1% | Newark Electronics |
Resistor, 125 Ohm, ± 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
Resistor, Metal Film, Res 125 Ohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF56125R00BYEK | RS Americas |
Resistance:125ohm | element14 |
RES, 125R, 0.10%, 125MW, AXIAL | Farnell |
Resistor, 125 Ohm, � 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF56125R00BYEK?
Additional datasheets, footprints and schematics for PTF56125R00BYEK are listed on our Part Details page. You can also find images and similar parts to PTF56125R00BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56125R00BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56125R00BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56125R00BYEK fall under?
The PTF56125R00BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56125R00BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56125R00BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56125R00BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56125R00BYEK have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PTF56125R00BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56125R00BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF56125R00BYEK?
You can fill out our help required form which you can use to request a quote for PTF56125R00BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.