Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.84
|
924
in stock
|
Buy Now | |
element14
from US$10.20
|
924
in stock
|
Buy Now | |
Farnell
from US$10.18
|
924
in stock
|
Buy Now | |
RS Americas
from US$0.96
|
859
in stock
|
Buy Now | |
Future Electronics
from US$8.74
|
-
|
Buy Now | |
Avnet America
from US$1.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 10kohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Type | Metal Film |
Metal Film Resistor, 10Kohm, 125Mw, 0.1% | Newark Electronics |
METAL FILM RESISTOR, 10KOHM, 125mW, 0.1% | element14 |
Resistor, Metal Film, Res 10 Kilohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF5610K000BYEK | RS Americas |
Metal Film | RS |
PTF Series ╪2.31x6.35mm 0.125 W 10 kOhm ▒0.1% ▒10 ppm/░C Metal Film Resistor | Future Electronics |
Resistor, 10 kOhm, ± 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
Resistor, 10 kOhm, � 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF5610K000BYEK?
Additional datasheets, footprints and schematics for PTF5610K000BYEK are listed on our Part Details page. You can also find images and similar parts to PTF5610K000BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF5610K000BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF5610K000BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF5610K000BYEK fall under?
The PTF5610K000BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF5610K000BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF5610K000BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF5610K000BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF5610K000BYEK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for PTF5610K000BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF5610K000BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF5610K000BYEK?
You can fill out our help required form which you can use to request a quote for PTF5610K000BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.