Status: | Unknown |
---|---|
Series: | PTF Series |
RoHS: | Unknown |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.82
|
107
in stock
|
Buy Now | |
element14
from US$4.77
|
500
in stock
|
Buy Now | |
Farnell
from US$10.18
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$5.02
|
484
in stock
|
Buy Now | |
RS Americas
from US$3.06
|
1
in stock
|
Buy Now | |
Future Electronics
from US$9.00
|
-
|
Buy Now | |
Avnet America
from US$2.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 100ohm |
---|---|
Product Range | PTF Series |
Power Rating | 125mW |
Resistance Tolerance | ± 0.1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Type | Metal Film |
METAL FILM RESISTOR, 100 OHM, 125mW, 0.1% | element14 |
Metal Film Resistor, 100 Ohm, 125Mw, 0.1% | Newark Electronics |
Resistor | RS |
Resistor, Metal Film, Res 100 Ohms, Pwr-Rtg 0.125 W, Tol 0.1%, Axial, Bulk | Vishay Dale PTF56100R00BYEK | RS Americas |
PTF Series ╪2.31x6.35mm 0.125 W 100 Ohm ▒0.1% ▒10 ppm/░C Metal Film Resistor | Future Electronics |
Resistor, 100 Ohm, ± 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet America |
Resistor, 100 Ohm, � 0.1%, 125 mW, Axial Leaded, Metal Film, High Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a PTF56100R00BYEK?
Additional datasheets, footprints and schematics for PTF56100R00BYEK are listed on our Part Details page. You can also find images and similar parts to PTF56100R00BYEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTF56100R00BYEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTF56100R00BYEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTF56100R00BYEK fall under?
The PTF56100R00BYEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to PTF56100R00BYEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTF56100R00BYEK you can contact the distributor directly for product support, shipping queries etc.
Is the PTF56100R00BYEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTF56100R00BYEK have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for PTF56100R00BYEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTF56100R00BYEK often in real-time on the comparison pages.
What if I can't find stock of PTF56100R00BYEK?
You can fill out our help required form which you can use to request a quote for PTF56100R00BYEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.