Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Plastic |
Knob / Dial Style | Round Skirted with Indicator Arrow |
Knob Diameter | 18.542mm |
Product Range | - |
Body Material | Plastic |
Round Skirted Knob, 6.35Mm | Newark Electronics |
ROUND SKIRTED KNOB, 6.35MM | element14 |
Where can I find additional details, specifications and documents for a PTE70-3-2G?
Additional datasheets, footprints and schematics for PTE70-3-2G are listed on our Part Details page. You can also find images and similar parts to PTE70-3-2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PTE70-3-2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PTE70-3-2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PTE70-3-2G fall under?
The PTE70-3-2G is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PTE70-3-2G when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PTE70-3-2G you can contact the distributor directly for product support, shipping queries etc.
Is the PTE70-3-2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PTE70-3-2G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PTE70-3-2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PTE70-3-2G often in real-time on the comparison pages.
What if I can't find stock of PTE70-3-2G?
You can fill out our help required form which you can use to request a quote for PTE70-3-2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.